Vishay Intertechnology, Inc. Through Hole Resistors ALSR0527R00FE12

Description
27 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-27-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-27-ND
Through Hole Resistors ALSR5F-27-ND
27 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 1% WW AXIAL - ALSR0527R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1% WW AXIAL
ALSR0527R00FE12
RES 27 OHM 1% WW AXIAL ALSR0527R00FE12
RES 27ohm 1% WW AXIAL

RES 27ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-27-ND ALSR0527R00FE12
Product Name Through Hole Resistors RES 27 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details