Vishay Intertechnology, Inc. RES 25 OHM 5% WW AXIAL ALSR0525R00JE12

Description
RES 25ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 5% WW AXIAL - ALSR0525R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 5% WW AXIAL
ALSR0525R00JE12
RES 25 OHM 5% WW AXIAL ALSR0525R00JE12
RES 25ohm 5% WW AXIAL

RES 25ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-25-ND
Through Hole Resistors ALSR5J-25-ND
25 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0525R00JE12 ALSR5J-25-ND
Product Name RES 25 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers