Vishay Intertechnology, Inc. RES 25 OHM 1% WW AXIAL ALSR0525R00FE12

Description
RES 25ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1% WW AXIAL - ALSR0525R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1% WW AXIAL
ALSR0525R00FE12
RES 25 OHM 1% WW AXIAL ALSR0525R00FE12
RES 25ohm 1% WW AXIAL

RES 25ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-25-ND
Through Hole Resistors ALSR5F-25-ND
25 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0525R00FE12 ALSR5F-25-ND
Product Name RES 25 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers