Vishay Intertechnology, Inc. RES 250 OHM 5% WW AXIAL ALSR05250R0JE12

Description
RES 250ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 5% WW AXIAL - ALSR05250R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 5% WW AXIAL
ALSR05250R0JE12
RES 250 OHM 5% WW AXIAL ALSR05250R0JE12
RES 250ohm 5% WW AXIAL

RES 250ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-250-ND
Through Hole Resistors ALSR5J-250-ND
250 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05250R0JE12 ALSR5J-250-ND
Product Name RES 250 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details