Vishay Intertechnology, Inc. RES 22.0K OHM 5% WW AXIAL ALSR0522K00JE12

Description
RES 22.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 22.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0K OHM 5% WW AXIAL - ALSR0522K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 5% WW AXIAL
ALSR0522K00JE12
RES 22.0K OHM 5% WW AXIAL ALSR0522K00JE12
RES 22.0Kohm 5% WW AXIAL

RES 22.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 274-ALSR0522K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
274-ALSR0522K00JE12-ND
Through Hole Resistors 274-ALSR0522K00JE12-ND
22 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

22 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111224257 - Radwell International
Willingboro, NJ, United States
Resistor
111224257
Resistor 111224257
RESISTOR, AXIAL, WIREWOUND, 22K OHMS, 5%, 5W, 7.92X22.23 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 22K OHMS, 5%, 5W, 7.92X22.23 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0522K00JE12 274-ALSR0522K00JE12-ND 111224257
Product Name RES 22.0K OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details