Vishay Intertechnology, Inc. RES 220 OHM 5% WW AXIAL ALSR05220R0JE12

Description
RES 220ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 220ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 5% WW AXIAL - ALSR05220R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 5% WW AXIAL
ALSR05220R0JE12
RES 220 OHM 5% WW AXIAL ALSR05220R0JE12
RES 220ohm 5% WW AXIAL

RES 220ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-220-ND
Through Hole Resistors ALSR5J-220-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05220R0JE12 ALSR5J-220-ND
Product Name RES 220 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details