Vishay Intertechnology, Inc. RES 20 OHM 5% WW AXIAL ALSR0520R00JE12

Description
RES 20ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 5% WW AXIAL - ALSR0520R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5% WW AXIAL
ALSR0520R00JE12
RES 20 OHM 5% WW AXIAL ALSR0520R00JE12
RES 20ohm 5% WW AXIAL

RES 20ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-20-ND
Through Hole Resistors ALSR5J-20-ND
20 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0520R00JE12 ALSR5J-20-ND
Product Name RES 20 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details