Vishay Intertechnology, Inc. Through Hole Resistors ALSR0520R00FE12

Description
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-20-ND
Through Hole Resistors ALSR5F-20-ND
20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 1% WW AXIAL - ALSR0520R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% WW AXIAL
ALSR0520R00FE12
RES 20 OHM 1% WW AXIAL ALSR0520R00FE12
RES 20ohm 1% WW AXIAL

RES 20ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-20-ND ALSR0520R00FE12
Product Name Through Hole Resistors RES 20 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details