Vishay Intertechnology, Inc. RES 20.0K OHM 5% WW AXIAL ALSR0520K00JE12

Description
RES 20.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 20.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 5% WW AXIAL - ALSR0520K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 5% WW AXIAL
ALSR0520K00JE12
RES 20.0K OHM 5% WW AXIAL ALSR0520K00JE12
RES 20.0Kohm 5% WW AXIAL

RES 20.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-20.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-20.0K-ND
Through Hole Resistors ALSR5J-20.0K-ND
20 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

20 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0520K00JE12 ALSR5J-20.0K-ND
Product Name RES 20.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers