Vishay Intertechnology, Inc. Through Hole Resistors ALSR05200R0JE12

Description
200 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-200-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-200-ND
Through Hole Resistors ALSR5J-200-ND
200 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 200 OHM 5% WW AXIAL - ALSR05200R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5% WW AXIAL
ALSR05200R0JE12
RES 200 OHM 5% WW AXIAL ALSR05200R0JE12
RES 200ohm 5% WW AXIAL

RES 200ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-200-ND ALSR05200R0JE12
Product Name Through Hole Resistors RES 200 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - C3A3K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details