Vishay Intertechnology, Inc. Through Hole Resistors ALSR051R500JE12

Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-1.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-1.5-ND
Through Hole Resistors ALSR5J-1.5-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.5 OHM 5% WW AXIAL - ALSR051R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5% WW AXIAL
ALSR051R500JE12
RES 1.5 OHM 5% WW AXIAL ALSR051R500JE12
RES 1.5ohm 5% WW AXIAL

RES 1.5ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-1.5-ND ALSR051R500JE12
Product Name Through Hole Resistors RES 1.5 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details