Vishay Intertechnology, Inc. RES 1.5 OHM 1% WW AXIAL ALSR051R500FE12

Description
RES 1.5ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1% WW AXIAL - ALSR051R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1% WW AXIAL
ALSR051R500FE12
RES 1.5 OHM 1% WW AXIAL ALSR051R500FE12
RES 1.5ohm 1% WW AXIAL

RES 1.5ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-1.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.5-ND
Through Hole Resistors ALSR5F-1.5-ND
1.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051R500FE12 ALSR5F-1.5-ND
Product Name RES 1.5 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers