Vishay Intertechnology, Inc. Through Hole Resistors ALSR051K800FE12

Description
1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5F-1.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-1.8K-ND
Through Hole Resistors ALSR5F-1.8K-ND
1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 1% WW AXIAL - ALSR051K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% WW AXIAL
ALSR051K800FE12
RES 1.8K OHM 1% WW AXIAL ALSR051K800FE12
RES 1.8Kohm 1% WW AXIAL

RES 1.8Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5F-1.8K-ND ALSR051K800FE12
Product Name Through Hole Resistors RES 1.8K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers