Vishay Intertechnology, Inc. RES 1.0K OHM 5% WW AXIAL ALSR051K000JE12

Description
RES 1.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 5% WW AXIAL - ALSR051K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 5% WW AXIAL
ALSR051K000JE12
RES 1.0K OHM 5% WW AXIAL ALSR051K000JE12
RES 1.0Kohm 5% WW AXIAL

RES 1.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-1.0K-ND
Through Hole Resistors ALSR5J-1.0K-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR051K000JE12 ALSR5J-1.0K-ND
Product Name RES 1.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details