Vishay Intertechnology, Inc. RES 18 OHM 5% WW AXIAL ALSR0518R00JE12

Description
RES 18ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 18ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 5% WW AXIAL - ALSR0518R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 5% WW AXIAL
ALSR0518R00JE12
RES 18 OHM 5% WW AXIAL ALSR0518R00JE12
RES 18ohm 5% WW AXIAL

RES 18ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-18-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-18-ND
Through Hole Resistors ALSR5J-18-ND
18 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

18 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0518R00JE12 ALSR5J-18-ND
Product Name RES 18 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers