Vishay Intertechnology, Inc. RES 180 OHM 1% WW AXIAL ALSR05180R0FE12

Description
RES 180ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1% WW AXIAL - ALSR05180R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1% WW AXIAL
ALSR05180R0FE12
RES 180 OHM 1% WW AXIAL ALSR05180R0FE12
RES 180ohm 1% WW AXIAL

RES 180ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-180-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-180-ND
Through Hole Resistors ALSR5F-180-ND
180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05180R0FE12 ALSR5F-180-ND
Product Name RES 180 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers