RES 17.5Kohm 5% WW AXIAL
17.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR0517K50JE12 | ALSR5J-17.5K-ND |
| Product Name | RES 17.5K OHM 5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 17500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |