Vishay Intertechnology, Inc. RES 16.0K OHM 5% WW AXIAL ALSR0516K00JE12

Description
RES 16.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 16.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0K OHM 5% WW AXIAL - ALSR0516K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 5% WW AXIAL
ALSR0516K00JE12
RES 16.0K OHM 5% WW AXIAL ALSR0516K00JE12
RES 16.0Kohm 5% WW AXIAL

RES 16.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-16.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-16.0K-ND
Through Hole Resistors ALSR5J-16.0K-ND
16 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

16 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 199845449 - Radwell International
Willingboro, NJ, United States
Resistor
199845449
Resistor 199845449
WIREWOUND RESISTOR, 16 KOHMS RESISTANCE, 5 W. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 16 KOHMS RESISTANCE, 5 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0516K00JE12 ALSR5J-16.0K-ND 199845449
Product Name RES 16.0K OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details