Vishay Intertechnology, Inc. RES 15 OHM 5% WW AXIAL ALSR0515R00JE12

Description
RES 15ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 15ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5% WW AXIAL - ALSR0515R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5% WW AXIAL
ALSR0515R00JE12
RES 15 OHM 5% WW AXIAL ALSR0515R00JE12
RES 15ohm 5% WW AXIAL

RES 15ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-15-ND
Through Hole Resistors ALSR5J-15-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0515R00JE12 ALSR5J-15-ND
Product Name RES 15 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A430RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details