Vishay Intertechnology, Inc. RES 150 OHM 1% WW AXIAL ALSR05150R0FE12

Description
RES 150ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% WW AXIAL - ALSR05150R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% WW AXIAL
ALSR05150R0FE12
RES 150 OHM 1% WW AXIAL ALSR05150R0FE12
RES 150ohm 1% WW AXIAL

RES 150ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-150-ND
Through Hole Resistors ALSR5F-150-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05150R0FE12 ALSR5F-150-ND
Product Name RES 150 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details