Vishay Intertechnology, Inc. Through Hole Resistors ALSR0513K50JE12

Description
13.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-13.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-13.5K-ND
Through Hole Resistors ALSR5J-13.5K-ND
13.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

13.5 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 13.5K OHM 5% WW AXIAL - ALSR0513K50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 5% WW AXIAL
ALSR0513K50JE12
RES 13.5K OHM 5% WW AXIAL ALSR0513K50JE12
RES 13.5Kohm 5% WW AXIAL

RES 13.5Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-13.5K-ND ALSR0513K50JE12
Product Name Through Hole Resistors RES 13.5K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details