Vishay Intertechnology, Inc. RES 12 OHM 5% WW AXIAL ALSR0512R00JE12

Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 5% WW AXIAL - ALSR0512R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5% WW AXIAL
ALSR0512R00JE12
RES 12 OHM 5% WW AXIAL ALSR0512R00JE12
RES 12ohm 5% WW AXIAL

RES 12ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-12-ND
Through Hole Resistors ALSR5J-12-ND
12 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0512R00JE12 ALSR5J-12-ND
Product Name RES 12 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers