Vishay Intertechnology, Inc. RES 12 OHM 1% WW AXIAL ALSR0512R00FE12

Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1% WW AXIAL - ALSR0512R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% WW AXIAL
ALSR0512R00FE12
RES 12 OHM 1% WW AXIAL ALSR0512R00FE12
RES 12ohm 1% WW AXIAL

RES 12ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-12-ND
Through Hole Resistors ALSR5F-12-ND
12 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0512R00FE12 ALSR5F-12-ND
Product Name RES 12 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers