Vishay Intertechnology, Inc. RES 12.5K OHM 1% WW AXIAL ALSR0512K50FE12

Description
RES 12.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.5K OHM 1% WW AXIAL - ALSR0512K50FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.5K OHM 1% WW AXIAL
ALSR0512K50FE12
RES 12.5K OHM 1% WW AXIAL ALSR0512K50FE12
RES 12.5Kohm 1% WW AXIAL

RES 12.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-12.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-12.5K-ND
Through Hole Resistors ALSR5F-12.5K-ND
12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

12.5 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0512K50FE12 ALSR5F-12.5K-ND
Product Name RES 12.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details