Vishay Intertechnology, Inc. RES 11.0K OHM 5% WW AXIAL ALSR0511K00JE12

Description
RES 11.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 11.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 5% WW AXIAL - ALSR0511K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 5% WW AXIAL
ALSR0511K00JE12
RES 11.0K OHM 5% WW AXIAL ALSR0511K00JE12
RES 11.0Kohm 5% WW AXIAL

RES 11.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5J-11.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-11.0K-ND
Through Hole Resistors ALSR5J-11.0K-ND
11 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0511K00JE12 ALSR5J-11.0K-ND
Product Name RES 11.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers