Vishay Intertechnology, Inc. RES 10 OHM 1% WW AXIAL ALSR0510R00FE12

Description
RES 10ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1% WW AXIAL - ALSR0510R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% WW AXIAL
ALSR0510R00FE12
RES 10 OHM 1% WW AXIAL ALSR0510R00FE12
RES 10ohm 1% WW AXIAL

RES 10ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-10-ND
Through Hole Resistors ALSR5F-10-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0510R00FE12 ALSR5F-10-ND
Product Name RES 10 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers