Vishay Intertechnology, Inc. Through Hole Resistors ALSR0510K00JE12

Description
10 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-10.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-10.0K-ND
Through Hole Resistors ALSR5J-10.0K-ND
10 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.0K OHM 5% WW AXIAL - ALSR0510K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 5% WW AXIAL
ALSR0510K00JE12
RES 10.0K OHM 5% WW AXIAL ALSR0510K00JE12
RES 10.0Kohm 5% WW AXIAL

RES 10.0Kohm 5% WW AXIAL

Supplier's Site
Resistor - 137405741 - Radwell International
Willingboro, NJ, United States
Resistor
137405741
Resistor 137405741
ALSR05 10K 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR05 10K 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR5J-10.0K-ND ALSR0510K00JE12 137405741
Product Name Through Hole Resistors RES 10.0K OHM 5% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers