Vishay Intertechnology, Inc. Through Hole Resistors ALSR05100R0JE12

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR5J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5J-100-ND
Through Hole Resistors ALSR5J-100-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 5% WW AXIAL - ALSR05100R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5% WW AXIAL
ALSR05100R0JE12
RES 100 OHM 5% WW AXIAL ALSR05100R0JE12
RES 100ohm 5% WW AXIAL

RES 100ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR5J-100-ND ALSR05100R0JE12
Product Name Through Hole Resistors RES 100 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers