Vishay Intertechnology, Inc. RES 100 OHM 1% WW AXIAL ALSR05100R0FE12

Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% WW AXIAL - ALSR05100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% WW AXIAL
ALSR05100R0FE12
RES 100 OHM 1% WW AXIAL ALSR05100R0FE12
RES 100ohm 1% WW AXIAL

RES 100ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR5F-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR5F-100-ND
Through Hole Resistors ALSR5F-100-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR05100R0FE12 ALSR5F-100-ND
Product Name RES 100 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers