Vishay Intertechnology, Inc. RES .75 OHM 5% WW AXIAL ALSR03R7500JE12

Description
RES .75ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .75ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 5% WW AXIAL - ALSR03R7500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 5% WW AXIAL
ALSR03R7500JE12
RES .75 OHM 5% WW AXIAL ALSR03R7500JE12
RES .75ohm 5% WW AXIAL

RES .75ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-.75-ND
Through Hole Resistors ALSR3J-.75-ND
750 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R7500JE12 ALSR3J-.75-ND
Product Name RES .75 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details