Vishay Intertechnology, Inc. Through Hole Resistors ALSR03R7500FE12

Description
750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-.75-ND
Through Hole Resistors ALSR3F-.75-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .75 OHM 1% WW AXIAL - ALSR03R7500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% WW AXIAL
ALSR03R7500FE12
RES .75 OHM 1% WW AXIAL ALSR03R7500FE12
RES .75ohm 1% WW AXIAL

RES .75ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-.75-ND ALSR03R7500FE12
Product Name Through Hole Resistors RES .75 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details