Vishay Intertechnology, Inc. Through Hole Resistors ALSR03R3300JE12

Description
330 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-.33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-.33-ND
Through Hole Resistors ALSR3J-.33-ND
330 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .33 OHM 5% WW AXIAL - ALSR03R3300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 5% WW AXIAL
ALSR03R3300JE12
RES .33 OHM 5% WW AXIAL ALSR03R3300JE12
RES .33ohm 5% WW AXIAL

RES .33ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-.33-ND ALSR03R3300JE12
Product Name Through Hole Resistors RES .33 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers