Vishay Intertechnology, Inc. RES .33 OHM 1% WW AXIAL ALSR03R3300FE12

Description
RES .33ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .33ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .33 OHM 1% WW AXIAL - ALSR03R3300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1% WW AXIAL
ALSR03R3300FE12
RES .33 OHM 1% WW AXIAL ALSR03R3300FE12
RES .33ohm 1% WW AXIAL

RES .33ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-.33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-.33-ND
Through Hole Resistors ALSR3F-.33-ND
330 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R3300FE12 ALSR3F-.33-ND
Product Name RES .33 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details