Vishay Intertechnology, Inc. RES .30 OHM 1% WW AXIAL ALSR03R3000FE12

Description
RES .30ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .30ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .30 OHM 1% WW AXIAL - ALSR03R3000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% WW AXIAL
ALSR03R3000FE12
RES .30 OHM 1% WW AXIAL ALSR03R3000FE12
RES .30ohm 1% WW AXIAL

RES .30ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-.30-ND
Through Hole Resistors ALSR3F-.30-ND
300 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R3000FE12 ALSR3F-.30-ND
Product Name RES .30 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details