Vishay Intertechnology, Inc. RES .20 OHM 1% WW AXIAL ALSR03R2000FE12

Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1% WW AXIAL - ALSR03R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% WW AXIAL
ALSR03R2000FE12
RES .20 OHM 1% WW AXIAL ALSR03R2000FE12
RES .20ohm 1% WW AXIAL

RES .20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-.20-ND
Through Hole Resistors ALSR3F-.20-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R2000FE12 ALSR3F-.20-ND
Product Name RES .20 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers