Vishay Intertechnology, Inc. Through Hole Resistors ALSR03R1800FE12

Description
180 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
180 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR-3-.18-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-3-.18-ND
Through Hole Resistors ALSR-3-.18-ND
180 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

180 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .18 OHM 1% WW AXIAL - ALSR03R1800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .18 OHM 1% WW AXIAL
ALSR03R1800FE12
RES .18 OHM 1% WW AXIAL ALSR03R1800FE12
RES .18ohm 1% WW AXIAL

RES .18ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR-3-.18-ND ALSR03R1800FE12
Product Name Through Hole Resistors RES .18 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details