Vishay Intertechnology, Inc. Through Hole Resistors ALSR03R1300JE12

Description
130 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-.13-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-.13-ND
Through Hole Resistors ALSR3J-.13-ND
130 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .13 OHM 5% WW AXIAL - ALSR03R1300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 5% WW AXIAL
ALSR03R1300JE12
RES .13 OHM 5% WW AXIAL ALSR03R1300JE12
RES .13ohm 5% WW AXIAL

RES .13ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-.13-ND ALSR03R1300JE12
Product Name Through Hole Resistors RES .13 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details