Vishay Intertechnology, Inc. RES .13 OHM 1% WW AXIAL ALSR03R1300FE12

Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 1% WW AXIAL - ALSR03R1300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 1% WW AXIAL
ALSR03R1300FE12
RES .13 OHM 1% WW AXIAL ALSR03R1300FE12
RES .13ohm 1% WW AXIAL

RES .13ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-.13-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-.13-ND
Through Hole Resistors ALSR3F-.13-ND
130 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03R1300FE12 ALSR3F-.13-ND
Product Name RES .13 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details