100 mOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .10ohm 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR3F-.10-ND | ALSR03R1000FE12 |
| Product Name | Through Hole Resistors | RES .10 OHM 1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 0.1000 ohms | 0.1000 ohms |