Vishay Intertechnology, Inc. RES 8.5K OHM 5% WW AXIAL ALSR038K500JE12

Description
RES 8.5Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.5Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.5K OHM 5% WW AXIAL - ALSR038K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.5K OHM 5% WW AXIAL
ALSR038K500JE12
RES 8.5K OHM 5% WW AXIAL ALSR038K500JE12
RES 8.5Kohm 5% WW AXIAL

RES 8.5Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-8.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-8.5K-ND
Through Hole Resistors ALSR3J-8.5K-ND
8.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR038K500JE12 ALSR3J-8.5K-ND
Product Name RES 8.5K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details