Vishay Intertechnology, Inc. RES 8.2K OHM 1% WW AXIAL ALSR038K200FE12

Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1% WW AXIAL - ALSR038K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1% WW AXIAL
ALSR038K200FE12
RES 8.2K OHM 1% WW AXIAL ALSR038K200FE12
RES 8.2Kohm 1% WW AXIAL

RES 8.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-8.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-8.2K-ND
Through Hole Resistors ALSR3F-8.2K-ND
8.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR038K200FE12 ALSR3F-8.2K-ND
Product Name RES 8.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details