Vishay Intertechnology, Inc. RES 8.0K OHM 1% WW AXIAL ALSR038K000FE12

Description
RES 8.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.0K OHM 1% WW AXIAL - ALSR038K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.0K OHM 1% WW AXIAL
ALSR038K000FE12
RES 8.0K OHM 1% WW AXIAL ALSR038K000FE12
RES 8.0Kohm 1% WW AXIAL

RES 8.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-8.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-8.0K-ND
Through Hole Resistors ALSR3F-8.0K-ND
8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR038K000FE12 ALSR3F-8.0K-ND
Product Name RES 8.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers