Vishay Intertechnology, Inc. Through Hole Resistors ALSR0382R00FE12

Description
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-82-ND
Through Hole Resistors ALSR3F-82-ND
82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 82 OHM 1% WW AXIAL - ALSR0382R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1% WW AXIAL
ALSR0382R00FE12
RES 82 OHM 1% WW AXIAL ALSR0382R00FE12
RES 82ohm 1% WW AXIAL

RES 82ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-82-ND ALSR0382R00FE12
Product Name Through Hole Resistors RES 82 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3A150RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details