Vishay Intertechnology, Inc. RES 820 OHM 1% WW AXIAL ALSR03820R0FE12

Description
RES 820ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1% WW AXIAL - ALSR03820R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% WW AXIAL
ALSR03820R0FE12
RES 820 OHM 1% WW AXIAL ALSR03820R0FE12
RES 820ohm 1% WW AXIAL

RES 820ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-820-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-820-ND
Through Hole Resistors ALSR3F-820-ND
820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03820R0FE12 ALSR3F-820-ND
Product Name RES 820 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details