Vishay Intertechnology, Inc. RES 800 OHM 5% WW AXIAL ALSR03800R0JE12

Description
RES 800ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 800ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 5% WW AXIAL - ALSR03800R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 5% WW AXIAL
ALSR03800R0JE12
RES 800 OHM 5% WW AXIAL ALSR03800R0JE12
RES 800ohm 5% WW AXIAL

RES 800ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-800-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-800-ND
Through Hole Resistors ALSR3J-800-ND
800 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03800R0JE12 ALSR3J-800-ND
Product Name RES 800 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details