Vishay Intertechnology, Inc. RES 7.5 OHM 5% WW AXIAL ALSR037R500JE12

Description
RES 7.5ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 5% WW AXIAL - ALSR037R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5% WW AXIAL
ALSR037R500JE12
RES 7.5 OHM 5% WW AXIAL ALSR037R500JE12
RES 7.5ohm 5% WW AXIAL

RES 7.5ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-7.5-ND
Through Hole Resistors ALSR3J-7.5-ND
7.5 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR037R500JE12 ALSR3J-7.5-ND
Product Name RES 7.5 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details