Vishay Intertechnology, Inc. Through Hole Resistors ALSR037R500FE12

Description
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-7.5-ND
Through Hole Resistors ALSR3F-7.5-ND
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 1% WW AXIAL - ALSR037R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% WW AXIAL
ALSR037R500FE12
RES 7.5 OHM 1% WW AXIAL ALSR037R500FE12
RES 7.5ohm 1% WW AXIAL

RES 7.5ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-7.5-ND ALSR037R500FE12
Product Name Through Hole Resistors RES 7.5 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details