Vishay Intertechnology, Inc. Through Hole Resistors ALSR037K500FE12

Description
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-7.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-7.5K-ND
Through Hole Resistors ALSR3F-7.5K-ND
7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5K OHM 1% WW AXIAL - ALSR037K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1% WW AXIAL
ALSR037K500FE12
RES 7.5K OHM 1% WW AXIAL ALSR037K500FE12
RES 7.5Kohm 1% WW AXIAL

RES 7.5Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-7.5K-ND ALSR037K500FE12
Product Name Through Hole Resistors RES 7.5K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details