Vishay Intertechnology, Inc. RES 75 OHM 5% WW AXIAL ALSR0375R00JE12

Description
RES 75ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 5% WW AXIAL - ALSR0375R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5% WW AXIAL
ALSR0375R00JE12
RES 75 OHM 5% WW AXIAL ALSR0375R00JE12
RES 75ohm 5% WW AXIAL

RES 75ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-75-ND
Through Hole Resistors ALSR3J-75-ND
75 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0375R00JE12 ALSR3J-75-ND
Product Name RES 75 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details