Vishay Intertechnology, Inc. Through Hole Resistors ALSR03750R0JE12

Description
750 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-750-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-750-ND
Through Hole Resistors ALSR3J-750-ND
750 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 750 OHM 5% WW AXIAL - ALSR03750R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 5% WW AXIAL
ALSR03750R0JE12
RES 750 OHM 5% WW AXIAL ALSR03750R0JE12
RES 750ohm 5% WW AXIAL

RES 750ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-750-ND ALSR03750R0JE12
Product Name Through Hole Resistors RES 750 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details